NEN-EN-IEC 62439-6

Industrial communication networks - High availability automation networks - Part 6: Distributed Redundancy Protocol (DRP)

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 76
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network. Each switch has equal management role in the network. Double rings are supported.

Document History

NEN-EN-IEC 62439-6
April 1, 2010
Industrial communication networks - High availability automation networks - Part 6: Distributed Redundancy Protocol (DRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
Advertisement