NEN-EN-ISO 10462

Gas cylinders - Acetylene cylinders - Periodic inspection and maintenance

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 28
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 10462 specifies requirements for the periodic inspection of acetylene cylinders as required for the transport of dangerous goods and for maintenance in connection with periodic inspection. It applies to acetylene cylinders with and without solvent and with a maximum nominal water capacity of 150 l.

Document History

January 1, 2014
Gas cylinders - Acetylene cylinders - Periodic inspection and maintenance
ISO 10462 specifies requirements for the periodic inspection of acetylene cylinders as required for the transport of dangerous goods and for maintenance in connection with periodic inspection. It...
NEN-EN-ISO 10462
May 1, 2012
Gas cylinders - Acetylene cylinders - Periodic inspection and maintenance
ISO 10462 specifies requirements for the periodic inspection of acetylene cylinders as required for the transport of dangerous goods and for maintenance in connection with periodic inspection. It...
Advertisement