NEN-EN-ISO 105-E09

Textiles - Tests for colour fastness - Part E09: Colour fastness to potting

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 10
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile (textiles of all kinds and in all forms) between adjacent fabrics is rolled around a glass rod and treated with boiling water. The specimen and the adjacent fabrics are dried separately. The change in colour of the specimen and the staining of the adjacent fabrics are assessed with the grey scales. The method is mainly applicable to wool and textiles containing wool.

Document History

May 1, 2010
Textiles - Tests for colour fastness - Part E09: Colour fastness to potting
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of boiling water. It is mainly applicable to wool and...
April 1, 2009
Textiles - Tests for colour fastness - Part E09: Colour fastness to boiling water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of boiling water. It is mainly applicable to wool and...
March 1, 2002
Textiles - Tests for colour fastness - Part E09: Colour fastness to potting
A description is not available for this item.
NEN-EN-ISO 105-E09
May 1, 1997
Textiles - Tests for colour fastness - Part E09: Colour fastness to potting
A specimen of the textile (textiles of all kinds and in all forms) between adjacent fabrics is rolled around a glass rod and treated with boiling water. The specimen and the adjacent fabrics are...
Advertisement