NEN-EN-ISO 10275

Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 26
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-EN-ISO 10275 specifies a method for determining the tensile strain hardening exponent n of flat products (sheet and strip) made of metallic materials. The method is valid only for that part of the stress-strain curve in the plastic range where the curve is continuous and monotonic (see 7.4). In the case of materials with a serrated stress-strain curve in the work hardening range (materials which show the Portevin-Le Chatelier effect, e.g. AlMg-alloys) the automatic determination (linear regression of the logarithm true stress vs. the logarithm true plastic strain, see 7.7) should be used to give reproducible results.

Document History

NEN-EN-ISO 10275
June 1, 2014
Metallic materials - Sheet and strip - Determination of tensile strain hardening exponent
NEN-EN-ISO 10275 specifies a method for determining the tensile strain hardening exponent n of flat products (sheet and strip) made of metallic materials. The method is valid only for that part of...

References

Advertisement