NEN-EN-IEC 62087

Methods of measurement for the power consumption of audio, video and related equipment

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
ICS Code (Amplifiers): 33.160.10
scope:

This International Standard specifies methods of measurement for the power consumption of television sets, video recording equipment, Set Top Boxes (STBs), audio equipment and multi-function equipment for consumer use. Television sets include, but are not limited to, those with CRT, LCD, PDP or projection technologies. Moreover the different modes of operation which are relevant for measuring power consumption are defined. The methods of measurement are only applicable for equipment which can be connected to the mains. The measuring conditions in this standard represent the normal use of the equipment and may differ from specific conditions, for example as specified in safety standards.

Document History

May 1, 2012
Methods of measurement for the power consumption of audio, video and related equipment
This International Standard specifies methods of measurement for the power consumption of television sets, video recording equipment, set top boxes, audio equipment and multifunction equipment for...
NEN-EN-IEC 62087
November 1, 2009
Methods of measurement for the power consumption of audio, video and related equipment
This International Standard specifies methods of measurement for the power consumption of television sets, video recording equipment, Set Top Boxes (STBs), audio equipment and multi-function...
October 1, 2003
Methods of measurement for the power consumption of audio, video and related equipment
Specifies methods of measurement for the power consumption of TV receivers, VCRs, Set Top Boxes (STBs), audio equipment and multi-function equipement for consumer use.
Advertisement