NEN-EN-ISO 10360-4

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 4: CMMs used in scanning measuring mode

active
Organization: NEN
Publication Date: 1 May 2000
Status: active
Page Count: 26
ICS Code (Measuring instruments): 17.040.30
scope:

Specifies the acceptance test which verifies that the performance of a CMM used in scanning measuring mode is as stated by the manufacturer. It also specifies the reverification test which enables the user to periodically reverify the performance of a CMM used in scanning measuring mode. The acceptance test and reverification test described in this standard are applicable only to CMMs capable of performing scannings using any type of contacting probes.

Document History

February 1, 2003
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 4: CMMs used in scanning measuring mode
A description is not available for this item.
NEN-EN-ISO 10360-4
May 1, 2000
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 4: CMMs used in scanning measuring mode
Specifies the acceptance test which verifies that the performance of a CMM used in scanning measuring mode is as stated by the manufacturer. It also specifies the reverification test which enables...
August 1, 1998
Geometrical Product Specifications (GPS) - Coordinate measuring machines - Part 4: Performance test for CMMs used in scanning mode
Specifies the acceptance test which verifies that the performance of a CMM used in scanning measuring mode is as stated by the manufacturer. It also specifies the reverification test which enables...

References

Advertisement