DIN EN ISO 389-5
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electroacoustics): | 17.140.50 |
| ICS Code (Noise with respect to human beings): | 13.140 |
Document History
DIN EN ISO 389-5
May 1, 2007
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006)
A description is not available for this item.
June 1, 2000
Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO/TR 389-5:1998); English version of DIN EN ISO 389-5
A description is not available for this item.