NEN-EN-ISO 13140-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-EN-ISO 13140-1 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141. It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.

Document History

NEN-EN-ISO 13140-1
December 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes
NEN-EN-ISO 13140-1 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141. It provides a basis...

References

Advertisement