NEN-EN-ISO 11127-6

Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 6: Determination of water-soluble contaminants by conductivity measurement

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 16
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are contained in ISO 11126. The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex A. This part of ISO 11127 specifies a method for the determination of the level of free moisture present in nonmetallic blast-cleaning abrasives. It is determined by measuring the mass lost on heating.

Document History

November 1, 2022
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 6: Determination of water-soluble contaminants by conductivity measurement
This document specifies a method for the determination of water-soluble contaminants in non-metallic blast-cleaning abrasives by conductivity measurement. This is one of a number of parts in the ISO...
NEN-EN-ISO 11127-6
December 1, 2011
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 6: Determination of water-soluble contaminants by conductivity measurement
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
January 1, 2010
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 6: Determination of water-soluble contaminants by conductivity measurement
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
August 1, 1997
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 6: Determination of water-soluble contaminants by conductivity measurement
The procedure includes weighing a test portion of 100 g of the sample, adding 100 ml of the conductivity water, shaking, allowing to stand, filtering if necessary, transferring sufficient of the...
Advertisement