NEN-EN-ISO 1288-1
Glass in building - Determination of the bending strength of glass - Part 1: Fundamentals of testing glass
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | pending |
| Page Count: | 29 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This International Standard specifies the determination of the bending strength of monolithic glass for use in buildings. The testing of insulating units or laminated glass is excluded from this standard. This standard describes: - considerations to be taken into account when testing glass, - explanations of the reasons for designing different test methods, - limitations of the test methods, and gives pointers to safety requirements for the personnel operating the test equipment. EN ISO 1288-2, EN ISO 1288-3, EN ISO 1288-4 and EN ISO 1288-5 specify test methods in detail. The test methods specified in this standard are intended to provide large numbers of bending strength values that can be used as the basis for statistical evaluation of glass strength.
Document History