NEN-EN-ISO 11546-1

Acoustics - Determination of sound insulation performances of enclosures - Part 1: Measurements under laboratory conditions (for declaration purposes)

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 30
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This part of ISO 11546 specifies laboratory methods for the determination of the Sound insulation performance (insertion loss) of small machine enclosures. lt applies to a total enclosure only and not to the individual Panels from which the enclosure is made. The measurement methods specified in this part of ISO 11546 are based on International Standards in the series ISO 3740, ISO 9614 and ISO 11200 (see table 1). Depending on the method Chosen, the Sound insulation Performance (insertion loss) of the enclosure is determined in terms of the reduction of Sound power level or Sound pressure level. Methods are given for measurements where the enclosure surrounds the actual Sound Source (machine). Where these methods are not practicable, alternative measurements tan be performed using a reciprocity method (see definition 3.11 and subclause 7.2) or an artificial Sound Source.

Document History

NEN-EN-ISO 11546-1
September 1, 2009
Acoustics - Determination of sound insulation performances of enclosures - Part 1: Measurements under laboratory conditions (for declaration purposes)
This part of ISO 11546 specifies laboratory methods for the determination of the Sound insulation performance (insertion loss) of small machine enclosures. lt applies to a total enclosure only and...
February 1, 1996
Acoustics - Determination of sound insulation performances of enclosures - Part 1: Measurements under laboratory conditions (for declaration purposes)
Specifies laboratory methods for the determination of the sound insulation performance (insert loss) of small machine enclosures. It applies to a total enclosure only and not to the individual panels...

References

Advertisement