NEN-EN-ISO 14528-3

Plastics - Free-flowing melamine-formaldehyde (MF) compression- and injection-moulding materials - Part 3: Requirements for selected MF moulding materials

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 9
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the requirements for the physical and chemical properties of melamine-formaldehyde powder moulding compounds (MF-PMCs) and compression- or injection-moulded test specimens produced from them. It is limited to those powder moulding compounds whose composition and properties are significantly different. It is further limited to those moulding compounds which are of general technical and/or economic importance.

Document History

December 1, 1999
Plastics - Melamine-formaldehyde powder moulding compounds (MF-PMCs) - Part 3: Requirements for selected moulding compounds
Specifies the requirements for the physical and chemical properties of melamine-formaldehyde powder moulding compounds (MF-PMCs) and compression- or injection-moulded test specimens produced from...
NEN-EN-ISO 14528-3
October 1, 1997
Plastics - Free-flowing melamine-formaldehyde (MF) compression- and injection-moulding materials - Part 3: Requirements for selected MF moulding materials
Specifies the requirements for the physical and chemical properties of melamine-formaldehyde powder moulding compounds (MF-PMCs) and compression- or injection-moulded test specimens produced from...
Advertisement