NEN-EN-ISO 15181-1

Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 1: General method for extraction of biocides

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 15181 specifies a general method for extracting biocides from antifouling paint films into artificial seawater under specified laboratory conditions. It is used in conjunction with the other parts of ISO 15181 to determine the amounts of specific biocides in the extract, for example copper and/or certain organic biocides, and to enable the release rate of those biocides from the paint film under the specified laboratory conditions to be calculated.

Document History

June 1, 2007
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 1: General method for extraction of biocides
This part of ISO 15181 specifies a general method for extracting biocides from antifouling paint films into artificial seawater under specified laboratory conditions. It is used in conjunction with...
NEN-EN-ISO 15181-1
October 1, 2005
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 1: General method for extraction of biocides
This part of ISO 15181 specifies a general method for extracting biocides from antifouling paint films into artificial seawater under specified laboratory conditions. It is used in conjunction with...
June 1, 2004
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 1: General method for extraction of biocides
Specifies a general method for extracting biocides from paint films of antifouling paints into a specified artificial seawater under specified conditions. It is used in conjunction with ISO 15181-2...
Advertisement