NEN-EN-ISO 14713-3
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Metallic coatings): | 25.220.40 |
Document History
July 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
NEN-EN-ISO 14713-3 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
March 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
A description is not available for this item.
NEN-EN-ISO 14713-3
January 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
A description is not available for this item.
May 1, 2008
Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The...