NEN-EN-ISO 13702
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 75 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
NEN-EN-ISO 13702 describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon resources. This International Standard is applicable to the following: - fixed offshore structures; - floating systems for production, storage, and offloading; - petroleum and natural gas industries. Mobile offshore units as defined in this International Standard and subsea installations are excluded, although many of the principles contained in this International Standard can be used as guidance. This International Standard is based on an approach where the selection of control and mitigation measures for fires and explosions is determined by an evaluation of hazards on the offshore installation. The methodologies employed in this assessment and the resultant recommendations will differ depending on the complexity of the production process and facilities, type of facility (i.e. open or enclosed), manning levels, and environmental conditions associated with the area of operation.
Document History