NEN-EN-ISO 13884

Animal and vegetable fats and oils - Determination of isolated trans isomers by infrared spectrometry

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 20
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the accurate determination of isolated trans bonds in natural or processed long-chain fatty acids, fatty acid esters and triglycerides with trans isomer levels W 5 %. The method is not applicable, or is applicable only with specific precautions, to .fats and oils containing high levels (over 5 %) of conjugated unsaturation (e.g. tung oil), .materials containing functional groups which modify the intensity of the C-H deformation about the trans double bond [e.g. castor oil containing ricinoleic acid or its geometrical isomer, ricinelaidic acid (12-hydroxy-9-octadecenoic acid)], .mixed triglycerides having long- and short-chain moieties (such as diacetostearin), or in general, .any materials containing constituents which have functional groups which give rise to specific absorption bands at or sufficiently close to interfere with the 966 cm -1 band of the C-H deformation of the isolated trans double bond.

Document History

NEN-EN-ISO 13884
September 1, 2005
Animal and vegetable fats and oils - Determination of isolated trans isomers by infrared spectrometry
This International Standard specifies a method for the accurate determination of isolated trans bonds in natural or processed long-chain fatty acids, fatty acid esters and triglycerides with trans...

References

Advertisement