NEN-EN-ISO 17693

Footwear - Test methods for uppers - Resistance to damage on lasting

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 16
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a test method to determine the lastability of uppers or complete upper assembly irrespective of the material in order to assess the suitability for the end use

Document History

NEN-EN-ISO 17693
October 1, 2005
Footwear - Test methods for uppers - Resistance to damage on lasting
This European Standard specifies a test method to determine the lastability of uppers or complete upper assembly irrespective of the material in order to assess the suitability for the end use

References

Advertisement