NEN-EN-ISO 16903

Petroleum and natural gas industries - Characteristics of LNG, influencing the design, and material selection

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 25
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
scope:

NEN-EN-ISO 16903 gives guidance on the characteristics of liquefied natural gas (LNG) and the cryogenic materials used in the LNG industry. It also gives guidance on health and safety matters. It is intended to act as a reference document for the implementation of other standards in the liquefied natural gas field. It is intended as a reference for use by persons who design or operate LNG facilities.

Document History

NEN-EN-ISO 16903
July 1, 2015
Petroleum and natural gas industries - Characteristics of LNG, influencing the design, and material selection
NEN-EN-ISO 16903 gives guidance on the characteristics of liquefied natural gas (LNG) and the cryogenic materials used in the LNG industry. It also gives guidance on health and safety matters. It is...
February 1, 2013
Characteristics of LNG influencing design and material selection
NEN-EN-ISO 16903 gives guidance on the characteristics of liquefied natural gas (LNG) and the cryogenic materials used in the LNG industry. It also gives guidance on health and safety matters. It is...

References

Advertisement