NEN-EN-ISO 15027-1
Immersion suits - Part 1: Constant wear suits, requirements including safety
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water immersion, such as cold shock and hypothermia. It is applicable for dry and wet constant wear immersion suits. Abandonment suits are not covered by this part of ISO 15027. Requirements for abandonment suits are given in ISO 15027-2:2012. Test methods for immersion suits are given in ISO 15027-3:2012.
Document History