NEN-EN-ISO 15236-1

Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use

inactive
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 20
ICS Code (Components for conveyors): 53.040.20
scope:

This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for construction given in Clause 6 apply to the design of single belts as well as the design of complete type series such as those covered in ISO 15236-2.

Document History

November 1, 2016
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use
NEN-EN-ISO 15236-1 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
October 1, 2005
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
NEN-EN-ISO 15236-1
July 1, 1996
Steel cord conveyor belts - Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
Advertisement