NEN-EN-ISO 15536-2

Ergonomics - Computer manikins and body templates - Part 2: Verification of functions and validation of dimensions for computer manikin systems

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 30
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 15536 establishes the requirements for the verification of the functions and validation of dimensions of computer manikins. These requirements concern the documentation of the data employed to construct computer manikins and the methods employed to verify and validate their functions with regards to their dimensional accuracy. This part of ISO 15536 extends to anthropometric and biomechanical data and to software functions as they are applied to create computer manikins. Although this document primarily refers to anthropometric data and methods, some biomechanical parameters are required to build and apply computer manikins and are therefore included. This part of ISO 15536 provides a framework for reporting computer manikin accuracy and human-source data. The standard is intended to enable even non-specialist users of the manikin systems to independently perform measurements of each function under field testing conditions using automated software tools provided by developers.

Document History

NEN-EN-ISO 15536-2
March 1, 2007
Ergonomics - Computer manikins and body templates - Part 2: Verification of functions and validation of dimensions for computer manikin systems
This part of ISO 15536 establishes the requirements for the verification of the functions and validation of dimensions of computer manikins. These requirements concern the documentation of the data...
March 1, 2005
Ergonomics - Computer manikins and body templates - Part 2: Verification of functions and validation of dimensions for computer manikin systems
This part of ISO 15536 establishes the requirements for the verification of the functions and validation of dimensions of computer manikins. These requirements concern the documentation of the data...

References

Advertisement