NEN-EN-ISO 1927-8

Monolithic (unshaped) refractory products - Part 8: Determination of complementary properties

active, Most Current
Organization: NEN
Publication Date: 1 December 2012
Status: active
Page Count: 18
ICS Code (Refractories): 81.080
scope:

This part of ISO 1927 specifies methods for the determination of the properties of unshaped refractory materials from test pieces prepared and stored in accordance with ISO 1927-5. The methods complement those described in ISO 1927-6. The methods have been adapted from standards for shaped refractory products to make them applicable to dense and insulating castables, and ramming materials as defined in ISO 1927-1, before and after firing.

Document History

NEN-EN-ISO 1927-8
December 1, 2012
Monolithic (unshaped) refractory products - Part 8: Determination of complementary properties
This part of ISO 1927 specifies methods for the determination of the properties of unshaped refractory materials from test pieces prepared and stored in accordance with ISO 1927-5. The methods...
January 1, 2009
Unshaped refractory materials - Part 8: Determination of complementary properties
This part of ISO 1927 specifies methods for the determination of the properties of unshaped refractory materials from test pieces prepared and stored in accordance with ISO 1927-5. The methods...

References

Advertisement