NEN-EN-ISO 2009
Slotted countersunk flat head screws (common head style) - Product grade A
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies the characteristics of countersunk slotted flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this standard are required, they should be selected from existing International Standard, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506.
Document History
September 1, 2011
Slotted countersunk flat head screws - Product grade A
This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications...
NEN-EN-ISO 2009
September 1, 1994
Slotted countersunk flat head screws (common head style) - Product grade A
This standard specifies the characteristics of countersunk slotted flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than...