NEN-EN-ISO 20957-5
Stationary training equipment - Part 5: Stationary exercise bicycles and upper body crank training equipment, additional specific safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
NEN-EN ISO 20957-5 specifies safety requirements for stationary exercise bicycles and upper body crank training equipment in addition to the general safety requirements of ISO 20957-1. This document is applicable to stationary training equipment type stationary exercise bicycles and upper body crank training equipment (type 5) as defined in Clause 3 within the classes S, H, I and A, B, C according to ISO 20957-1. Any attachment provided with the stationary exercise bicycles and upper body crank training equipment for the performance of additional exercises are subject to the requirements of ISO 20957-1. This document is not applicable to roller stands as they cannot be made safe in a reasonable way.
Document History