NEN-EN-ISO 2535
Plastics - Unsaturated polyester resins - Measurement of gel time at 25 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies a method of measuring, under defined conditions, the gel time at 25°C of unsaturated polyester resins. This method is applicable to all resins, but is particularly useful for cold-setting resins.
Document History
November 1, 2002
Plastics - Unsaturated polyester resins - Measurement of gel time at ambient temperature
Specifies methods of measuring, under defined conditions, the gel time at ambient temperature (i.e. within the range 18 °C to 30 °C) of unsaturated-polyester resins. The referee temperature, if...
NEN-EN-ISO 2535
August 1, 1998
Plastics - Unsaturated polyester resins - Measurement of gel time at 25 °C
Specifies a method of measuring, under defined conditions, the gel time at 25°C of unsaturated polyester resins. This method is applicable to all resins, but is particularly useful for cold-setting...