NEN-EN-ISO 182-3

Plastics - Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures - Part 3: Conductometric method

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 28
ICS Code (Thermoplastic materials): 83.080.20
scope:

The principle of the method is maintaining a test portion of the PVC at an agreed temperature in a nitrogen gas stream, absorbing the hydrogen chloride evolved in a given amountof dimineralized water, and potentiometrically determining the amount of hydrogen chloride evolved in relation to the recorded change in conductivity of the water. The method is recommended for compounded PVC materials and products only, although it can be used for polymers in powder form under appropriate conditions.

Document History

January 1, 2024
Plastics - Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures - Part 3: Conductometric method
This document specifies a method for the determination of the thermal stability at elevated temperature of compounds and products based on vinyl chloride homopolymers and copolymers (in the following...
NEN-EN-ISO 182-3
November 1, 2000
Plastics - Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures - Part 3: Conductometric method
The principle of the method is maintaining a test portion of the PVC at an agreed temperature in a nitrogen gas stream, absorbing the hydrogen chloride evolved in a given amountof dimineralized...
Advertisement