NEN-EN-ISO 1874-1

Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

Establishes a data block designation system which may be used as the basis for specifications. Tabulates the codes used in the data blocks. Gives examples of designations.

Document History

November 1, 2010
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specification
This part of ISO 1874 establishes a system of designation for polyamide (PA) thermoplastic materials, which may be used as the basis for specifications. It covers polyamide homopolymers for moulding...
December 1, 2008
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation
This part of ISO 1874 establishes a system of designation for polyamide (PA) thermoplastic materials, which may be used as the basis for specifications. It covers polyamide homopolymers for moulding...
NEN-EN-ISO 1874-1
November 1, 2000
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation
Establishes a data block designation system which may be used as the basis for specifications. Tabulates the codes used in the data blocks. Gives examples of designations.
Advertisement