NEN-EN-ISO 19432
Building construction machinery and equipment - Portable, hand-held, internal combustion engine driven cut-off machines - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This International Standard specifies safety requirements and their verification for the design and construction of portable, hand-held, internal combustion engine driven, cut-off machines, intended to be used by a single operator in the cutting of construction materials, such as asphalt, concrete, stone and metal. It is applicable to those machines designed purposely for use with a rotating, bonded-abrasive and/or super-abrasive (diamond) cut-off wheel having a maximum outer diameter of 406 mm, centre-mounted on, and driven by, a spindle shaft, where the top of the wheel rotates away from the operator (see Figure 1). It deals with all hazards, hazardous situations and events significant to these machines when they are used as intended and under condition of reasonable foreseeable misuse.
Document History