NEN-EN-ISO 4254-10
Agricultural machinery - Safety - Part 10: Rotary tedders and rakes
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Harvesting equipment): | 65.060.50 |
scope:
This part of ISO 4254, to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of rotary tedders, rotary rakes and rotary tedder-rakes, including rotary drum rakes, used by one person (the operator) only, having one or several powered rotors, mounted, semi-mounted, trailed or self-propelled. In addition, it specifies the type of information on safe working practices, including residual risks, to be provided by the manufacturer. This part of ISO 4254 is not applicable to: a) machines with ground-driven tines or ground-wheel-driven tines (e.g. sunflower rakes); b) parallel bar rakes; c) chain or endless belt type rakes; d) pedestrian-controlle
Document History