NEN-EN-ISO 4257
Liquefied petroleum gases - Method of sampling
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
Specifies the procedure to be used for obtaining samples of unrefrigerated liquefied petroleum gases (LPG). it is suitable for sampling from bulk containers to provide samples for laboratory testing of products covered by ISO 9162. This standard is applicable for the provision of samples for compositional analysis by ISO 7941. This standard is not applicable for the provision of samples for trace analysis of low-boiling components. If trace analysis of low-boiling components is required a variable volume receiver such as that described in ASTM D 3700 should be used.
Document History