NEN-EN-ISO 489

Plastics - Determination of refractive index

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 16
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies two methods of test for determining the refractive index of transparent plastics, namely Method A: Refractometric method for measuring the refractive index of transparent cast, moulded or sheet materials by means of a refractometer. The method is recommended when great accuracy is required. It is not applicable to powdered or granulated materials. Method B: Immersion method (Becke line phenomenon) for determining the refractive index of powered or granulated transparent materials by means of a microscope and making use of the Becke line phenomenon. Monochromatic light should, in general, be used to avoid dispersion effects. the accuracy of this method is about the same as that of method A. It is applicable to isotropic translucent, coloured or opaque materials as well as anisotropic materials.

Document History

April 1, 2022
Plastics - Determination of refractive index
This document specifies two test methods for determining the refractive index of plastics, namely: — Method A: a refractometric method for measuring the refractive index of moulded parts, cast or...
May 1, 1999
Plastics - Determination of refractive index
Specifies two methods of test for determining the refractive index of transparent plastics, namely Method A: Refractometric method for measuring the refractive index of transparent cast, moulded or...
NEN-EN-ISO 489
July 1, 1997
Plastics - Determination of refractive index
Specifies two methods of test for determining the refractive index of transparent plastics, namely Method A: Refractometric method for measuring the refractive index of transparent cast, moulded or...
Advertisement