NEN-EN-ISO 5495

Sensory analysis - Methodology - Paired comparison test

active
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 33
ICS Code (Sensory analysis): 67.240
scope:

This International Standard describes a procedure for determining whether there exists a perceptible sensory difference or a similarity between samples of two products concerning the intensity of a sensory attribute. This test is sometimes also referred to as a directional difference test or a 2-AFC test (Alternative Forced Choice). In fact, the paired comparison test is a forced choice test between two alternatives. The method is applicable whether a difference exists in a single sensory attribute or in several, which means that it enables determination of whether there exists a perceptible difference concerning a given attribute, and the specification of the direction of difference, but it does not give any indication of the extent of that difference. The absence of difference for the attribute under study does not signify that there does not exist any difference between the two products.

Document History

March 1, 2016
Sensory analysis - Methodology - Paired comparison test
A description is not available for this item.
NEN-EN-ISO 5495
August 1, 2007
Sensory analysis - Methodology - Paired comparison test
This International Standard describes a procedure for determining whether there exists a perceptible sensory difference or a similarity between samples of two products concerning the intensity of a...

References

Advertisement