NEN-EN-ISO 2507-3

Thermoplastics pipes and fittings - Vicat softening temperature - Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 2507-3 test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.

Document History

NEN-EN-ISO 2507-3
October 1, 2017
Thermoplastics pipes and fittings - Vicat softening temperature - Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings
NEN-EN-ISO 2507-3 test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for information, the...

References

Advertisement