NEN-EN-ISO 25745-1

Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 28
ICS Code (Lifts. Escalators): 91.140.90
scope:

This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy verification checks on lifts, escalators and moving walks in operation. This part of ISO 25745 only considers the energy performance during the operational portion of the life cycle of the lifts, escalators or moving walks. For lifts, this part of ISO 25745 does not cover energy aspects, such as: a) hoistway lighting; b) heating and cooling equipment in the lift car; c) machine room lighting; d) machine room heating, ventilation and air conditioning; e) non-lift, display systems, closed circuit television security cameras, etc.; f) non-lift, monitoring systems (building management systems, etc.); g) the effect of lift group dispatching on energy consumption; h) consumption through the power sockets. For escalators and moving walks, this part of ISO 25745 covers energy aspects of the ancillary equipment, such as: a) lighting with the exception of comb plate lighting and step gap lighting and traffic light; b) cooling and heating; c) alarm devices and emergency battery supplies equipment, etc.

Document History

NEN-EN-ISO 25745-1
October 1, 2012
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification
This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy...
July 1, 2008
Energy performance of lifts and escalators - Part 1: Energy measurement and conformance
This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy...
Advertisement