NEN-EN-ISO 3377-2

Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN- ISO 3377-2 specifies a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types of leather.

Document History

NEN-EN-ISO 3377-2
March 1, 2016
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear
NEN-EN- ISO 3377-2 specifies a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types of...
February 1, 2003
Leather - Physical and mechanical tests - Determination of tear load - Part 2: Double edge tear
Describes a method for determining the tear strength of leather using a double edged tear. The method is sometimes described as the Baumann tear. It is applicable to all types of leather.

References

Advertisement