NEN-EN-ISO 6330

Textiles - Domestic washing and drying procedures for textile testing

inactive
Organization: NEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 48
ICS Code (Textiles in general): 59.080.01
scope:

This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying proceduresProvision is made for a) 13 different washing procedures based on the use of the reference washing machine Type A: horizontal axis, front-loading type, b) 11 procedures based on the use of the reference washing machine Type B: vertical axis, top-loading agitator type, and c) 7 procedures based on the use of the reference washing machine Type C: vertical axis, top-loading pulsator type. Each washing procedure represents a single domestic wash. 1.4 This International Standard also specifies six drying procedures: A - Line dry B - Drip line dry C- Flat dry D -Drip flat dry E - Flat press F - Tumble dry. A complete test consists of a washing and drying procedure..

Document History

January 1, 2022
Textiles - Domestic washing and drying procedures for textile testing
This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to...
NEN-EN-ISO 6330
April 1, 2012
Textiles - Domestic washing and drying procedures for textile testing
This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are...
November 1, 2010
Textiles - Domestic washing and drying procedures for textile testing
This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are...
February 1, 2009
Textiles - Domestic washing and drying procedures for textile testing
A description is not available for this item.
July 1, 2007
Textiles - Domestic washing and drying procedures for textile testing
A description is not available for this item.
February 1, 2001
Textiles - Domestic washing and drying procedures for textile testing
Specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garnments or other textile articles which are subjected to appropriate...
March 1, 1997
Textiles - Domestic washing and drying procedures for textile testing
Specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garnments or other textile articles which are subjected to appropriate...

References

Advertisement