NEN-EN-ISO 3581
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
NEN-EN-ISO 3581 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the all-weld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels. This International Standard is a combined standard providing for classification utilizing a system based upon classification according to nominal composition or utilizing a system based upon classification according to alloy type. a) Paragraphs and tables which carry the label "classification according to nominal composition" or "ISO 3581-A" are applicable only to products classified to that system. b) Paragraphs and tables which carry the label "classification according to alloy type" or "ISO 3581-B" are applicable only to products classified to that system. c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.
Document History