NEN-EN-ISO 7719

Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 14
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

Specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and including M 16 and product grade 8 for threads above M 16, and property classes 5, 8 and 10.

Document History

January 1, 2013
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon regular nuts, with threads from M5 up to and including M36, in product grade A for threads up to...
NEN-EN-ISO 7719
November 1, 1997
Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10
Specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style, with threads from M 5 up to and including M 36, and product grade A for threads up to and including M 16 and...
Advertisement