NEN-EN-ISO 3908
Hardmetals - Determination of insoluble (free) carbon - Gravimetric method
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to - carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, - mixtures of these carbides and binder metals, free of lubricant, and - all grades of presintered or sintered hardmetals, produced from these carbides, having a mass fraction of insoluble carbon between 0,02 % and 0,5 %.
Document History