NEN-EN-ISO 787-18
General methods of tests for pigments and extenders - Part 18: Determination of residue on sieve - Mechanical flushing procedure
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
The method specified can also be applied to the examination of other powders or granules which are insoluble in water. It is neither applicable to hydrophobic nor pelletized materials. In the test apparatus the material under test, dispersed in water, is brought into centrifugal motion by a system of rotating jets of water. The water flushes the fine particles through the sieve, the coarseparticles being retained on the sieve. The residue on the sieve is dried and weighed.
Document History