NEN-EN-ISO 8401

Metallic coatings - Review of methods of measurement of ductility

inactive
Organization: NEN
Publication Date: 1 December 1994
Status: inactive
Page Count: 40
ICS Code (Metallic coatings): 25.220.40
scope:

Applies to coatings of thickness below 200/µm prepared by electroplating, autocatalytic deposition or other processes. The methods of measuring the ductility can be divided into test on supported foils (the foils may consist of one or more metallic layers) and tests of coatings on substrates (with determining the exact point of crack initiation of the top layers).

Document History

February 1, 2017
Metallic coatings - Review of methods of measurement of ductility
NEN-EN-ISO 8401 specifies general methods for measuring the ductility of metallic coatings of thickness below 200 μm prepared by electroplating, autocatalytic deposition or other processes. It is...
NEN-EN-ISO 8401
December 1, 1994
Metallic coatings - Review of methods of measurement of ductility
Applies to coatings of thickness below 200/µm prepared by electroplating, autocatalytic deposition or other processes. The methods of measuring the ductility can be divided into test on supported...
Advertisement