NEN-EN-ISO 8744
Grooved pins - Full-length taper grooved
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of full-length taper grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, from 1,5 mm to 25 mm inclusive. The displaced material to each side of the grooves forming an expanded diameter d2 which is larger than the nominal diameter d1 will cause a positive locking fit when these grooved pins are forced into a drilled hole equal to the nominal diameter d1.
Document History