NEN-EN-ISO 898-1

Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 70
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners - the term used when bolts, screws and studs are considered all together - that conform to the requirements of this part of ISO 898 are evaluated at that ambient temperature range. They might not retain the specified mechanical and physical properties at elevated temperatures (see Annex B) and/or lower temperatures.

Document History

January 1, 2013
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
April 1, 2010
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
A description is not available for this item.
NEN-EN-ISO 898-1
April 1, 2009
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
December 1, 2006
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
November 1, 1999
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 15 °C to 25 °C. Products conforming to the...
September 1, 1999
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 15 °C to 25 °C. Products conforming to the...
November 1, 1996
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 15 °C to 25 °C. Products conforming to the...
Advertisement