NEN-EN-ISO 7291

Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)

active
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 33
ICS Code (Pressure regulators): 23.060.40
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements and test methods for pressure regulators in manifold systems used for: - compressed gases up to 30 000 kPa1) (300 bar); - dissolved acetylene; - liquefied petroleum gases (LPG); - methylacetylene-propadiene-mixtures (MPS); - carbon dioxide (CO2); - for use in welding, cutting and allied processes. It is not applicable to pressure regulators fitted directly to the gas cylinders, as defined in ISO 2503.

Document History

May 1, 2015
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
A description is not available for this item.
NEN-EN-ISO 7291
November 1, 2010
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used for: - compressed gases up to 30 000 kPa1) (300 bar); - dissolved acetylene; -...
November 1, 2008
Gas welding equipment- Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30000 kpA (300 bar)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used for: - compressed gases up to 30 000 kPa1) (300 bar); - dissolved acetylene; -...
Advertisement