NEN-IEC 61671-5
Standard for automatic test markup language (ATML) test adapter description
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
NEN-IEC 60671-5 defines an exchange format, utilizing XML, for both the static description of a test adapter by defining the interface between the UUT and the test station, and the specific description of test adapter instance information.
Document History
NEN-IEC 61671-5
April 1, 2016
Standard for automatic test markup language (ATML) test adapter description
NEN-IEC 60671-5 defines an exchange format, utilizing XML, for both the static description of a test adapter by defining the interface between the UUT and the test station, and the specific...