NEN-IEC 62271-102

High-voltage switchgear and controlgear - Part 102: High-voltage alternating-current disconnectors and earthing switches

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 98
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

Applies to alternating current disconnectors and earthing switches designed for indoor and outdoor enclosed and open terminal installations for voltages above 1000 V and for service frequencies up to and including 60 Hz. It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment.

Document History

August 1, 2002
High-voltage switchgear and controlgear - Part 102: High-voltage alternating-current disconnectors and earthing switches
A description is not available for this item.
NEN-IEC 62271-102
March 1, 2002
High-voltage switchgear and controlgear - Part 102: High-voltage alternating-current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches designed for indoor and outdoor enclosed and open terminal installations for voltages above 1000 V and for service frequencies up to...

References

Advertisement