NEN-EN-ISO 9241-210

Ergonomics of human-system interaction - Part 210: Human-centred design for interactive systems

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 48
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This International Standard specifies the determination of the overall (see Note) specific external and internal surface area of disperse (e.g. nano-powders) or porous solids by measuring the amount of physically adsorbed gas according to the Brunauer, Emmett and Teller (BET) method (see Reference [1]). It takes account of the International Union for Pure and Applied Chemistry (IUPAC) recommendations of 1984 and 1994 (see References. The BET method is applicable only to adsorption isotherms of type II (disperse, nonporous or macroporous solids) and type IV (mesoporous solids, pore diameter between 2 nm and 50 nm). Inaccessible pores are not detected. The BET method cannot reliably be applied to solids which absorb the measuring gas. A strategy for specific surface area determination of microporous materials (type I isotherms) is described in Annex C.

Document History

NEN-EN-ISO 9241-210
October 1, 2010
Ergonomics of human-system interaction - Part 210: Human-centred design for interactive systems
This International Standard specifies the determination of the overall (see Note) specific external and internal surface area of disperse (e.g. nano-powders) or porous solids by measuring the amount...

References

Advertisement