NEN-IEC 61937-10

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 22
ICS Code (Audio systems): 33.160.30
ICS Code (IT applications in other fields): 35.240.99
scope:

NEN-IEC 61937-10 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.

Document History

NEN-IEC 61937-10
August 1, 2017
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
NEN-IEC 61937-10 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
Advertisement