NEN-ISO 11236

Rubber compounding ingredients - p-Phenylenediamine antidegradants (PPDs) - Test methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 32
ICS Code (Rubber compounding ingredients): 83.040.20
scope:

NEN-ISO 11236 applies to a variety of substituted p-phenylenediamine antidegradants (PPDs) used in the rubber industry. The three general classes of PPDs are dialkyl, alkyl-aryl and diaryl, which are used to impart ozone resistance to rubber.The following test methods are of greatest significance in assessing the purity of production PPDs, and hence their suitability for use in rubber. They are specified in this document as follows:- determination of purity by gas chromatography (GC);- determination of purity by high-performance liquid chromatography (HPLC);- determination of ash;- determination of volatile matter.

Document History

NEN-ISO 11236
September 1, 2017
Rubber compounding ingredients - p-Phenylenediamine antidegradants (PPDs) - Test methods
NEN-ISO 11236 applies to a variety of substituted p-phenylenediamine antidegradants (PPDs) used in the rubber industry. The three general classes of PPDs are dialkyl, alkyl-aryl and diaryl, which are...
March 1, 2006
Rubber compounding ingredients - p-Phenylenediamine (PPD) antidegradants - Test methods
A description is not available for this item.
April 1, 2000
Rubber compounding ingredients - p-Phenylenediamine (PPD) antidegradants - Test methods
Applies to a variety of substituted p-phenylenediamine (PPD) antidegradants used in the rubber industry. The three general classes of PPD are dialkyl, alkyl-aryl and diaryl, which are used to impart...
Advertisement