NEN-ISO 11338-1

Stationary source emissions - Determination of gas and particle-phase polycyclic aromatic hydrocarbons - Part 1: Sampling

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 34
ICS Code (Stationary source emissions): 13.040.40
scope:

This part of ISO 11338 describes methods for the determination of the mass concentration of polycyclic aromatic hydrocarbons (PAHs) in flue gas emissions from stationary sources such as aluminium smelters, coke works, waste incinerators, power stations, and industrial and domestic combustion appliances. This part of ISO 11338 describes three sampling methods, which are here regarded as of equivalent value, and specifies the minimum requirements for effective PAH sampling. The three sampling methods are the dilution method (A), the heated filter/condenser/adsorber method (B) and the cooled probe/adsorber method (C). All three methods are based on representative isokinetic sampling, as the PAHs are commonly associated with particles in flue gas. Information is provided to assist in the choice of the appropriate sampling method for the measurement application under consideration.

Document History

NEN-ISO 11338-1
May 1, 2012
Stationary source emissions - Determination of gas and particle-phase polycyclic aromatic hydrocarbons - Part 1: Sampling
This part of ISO 11338 describes methods for the determination of the mass concentration of polycyclic aromatic hydrocarbons (PAHs) in flue gas emissions from stationary sources such as aluminium...
Advertisement